Siemens logo

Siemens WM 12 S 440 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29226
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM 12 S 440 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Siemens WM 12 S 440, Front-load, 15.4 lbs (7 kg), B, 74 dB, 1200 RPM, White

Long summary description Siemens WM 12 S 440 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Siemens WM 12 S 440. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.