Siemens logo

Siemens iQ500 VB578D0S0 oven 112 L Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52976
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Siemens iQ500 VB578D0S0 oven 112 L Black:

Siemens iQ500 VB578D0S0, Large, Electric, 112 L, 112 L, 50 - 280 °C, 280 °C

Long summary description Siemens iQ500 VB578D0S0 oven 112 L Black:

Siemens iQ500 VB578D0S0. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 112 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0.83 kWh, Energy consumption (forced convection): 1.4 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.