Siemens logo

Siemens SL22+ 1300 W 1.3 L Titanium soleplate Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56084
Info modified on:
22 Aug 2018, 21:05:41
Short summary description Siemens SL22+ 1300 W 1.3 L Titanium soleplate Blue, White:

Siemens SL22+, 1300 W, 320 g/min, Titanium soleplate, 5.5 bar, 1.3 L, 120 g/min

Long summary description Siemens SL22+ 1300 W 1.3 L Titanium soleplate Blue, White:

Siemens SL22+. Iron power: 1300 W, Steam boost performance: 320 g/min, Soleplate type: Titanium soleplate. Input voltage: 230 V. Cord length: 74.8" (1.9 m)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.