Siemens logo

Siemens EQ.9 TI9573X1RW coffee maker Fully-auto Drip coffee maker 2.3 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118493
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Siemens EQ.9 TI9573X1RW coffee maker Fully-auto Drip coffee maker 2.3 L:

Siemens EQ.9 TI9573X1RW, Drip coffee maker, 2.3 L, Coffee beans, Built-in grinder, 1500 W, Stainless steel

Long summary description Siemens EQ.9 TI9573X1RW coffee maker Fully-auto Drip coffee maker 2.3 L:

Siemens EQ.9 TI9573X1RW. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 2.3 L, Coffee input type: Coffee beans, Capacity in cups: 6 cups, Number of spouts: 2, Built-in grinder. Display type: TFT. Power: 1500 W. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.