Siemens logo

Siemens EQ.6 plus s800 Fully-auto Espresso machine 1.7 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43280
Info modified on:
23 Nov 2023, 10:42:09
Short summary description Siemens EQ.6 plus s800 Fully-auto Espresso machine 1.7 L:

Siemens EQ.6 plus s800, Espresso machine, 1.7 L, Coffee beans, Built-in grinder, 1500 W, Black, Silver

Long summary description Siemens EQ.6 plus s800 Fully-auto Espresso machine 1.7 L:

Siemens EQ.6 plus s800. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1500 W. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.