Siemens EQ.6 plus s500 Espresso, Espresso machine, 1.7 L, Coffee beans, Built-in grinder, 1500 W, Black, Metallic
Siemens EQ.6 plus s500 Espresso. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1500 W. Product color: Black, Metallic