Siemens logo

Siemens EQ.6 plus s300 Fully-auto Espresso machine 1.7 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92976
Info modified on:
14 Mar 2024, 19:22:26
Short summary description Siemens EQ.6 plus s300 Fully-auto Espresso machine 1.7 L:

Siemens EQ.6 plus s300, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Gray

Long summary description Siemens EQ.6 plus s300 Fully-auto Espresso machine 1.7 L:

Siemens EQ.6 plus s300. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1500 W. Product color: Black, Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.