Siemens logo

Siemens EQ.5 Fully-auto Espresso machine 1.7 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29929
Info modified on:
13 Nov 2024, 17:51:32
Short summary description Siemens EQ.5 Fully-auto Espresso machine 1.7 L:

Siemens EQ.5, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1600 W, Gray

Long summary description Siemens EQ.5 Fully-auto Espresso machine 1.7 L:

Siemens EQ.5. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Number of spouts: 2, Built-in grinder. Power: 1600 W. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.