Siemens logo

Siemens TB60XTRM iron Steam iron Titanium soleplate 3200 W Black, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42627
Info modified on:
13 Nov 2024, 21:48:35
Short summary description Siemens TB60XTRM iron Steam iron Titanium soleplate 3200 W Black, Yellow:

Siemens TB60XTRM, Steam iron, Titanium soleplate, 98.4" (2.5 m), 220 g/min, Black, Yellow, 50 g/min

Long summary description Siemens TB60XTRM iron Steam iron Titanium soleplate 3200 W Black, Yellow:

Siemens TB60XTRM. Type: Steam iron, Soleplate type: Titanium soleplate, Cord length: 98.4" (2.5 m). Iron power: 3200 W, Power consumption (typical): 3200 W, Maximum power: 3200 W. Width: 6.3" (160 mm), Depth: 4.76" (121 mm), Height: 12.3" (313 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.