Siemens logo

Siemens extreme power Dry & Steam iron Titanium soleplate 2900 W Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61819
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens extreme power Dry & Steam iron Titanium soleplate 2900 W Gray:

Siemens extreme power, Dry & Steam iron, Titanium soleplate, 78.7" (2 m), 190 g/min, Gray, 45 g/min

Long summary description Siemens extreme power Dry & Steam iron Titanium soleplate 2900 W Gray:

Siemens extreme power. Type: Dry & Steam iron, Soleplate type: Titanium soleplate, Cord length: 78.7" (2 m). Iron power: 2900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 4.92" (125 mm), Depth: 11.4" (290 mm), Height: 6.1" (155 mm). Package weight: 3.53 lbs (1.6 kg). Quantity per pallet: 180 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.