Siemens logo

Siemens TB11308DE iron Steam iron Stainless Steel soleplate 2400 W Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59086
Info modified on:
13 Nov 2024, 17:38:33
Short summary description Siemens TB11308DE iron Steam iron Stainless Steel soleplate 2400 W Blue, White:

Siemens TB11308DE, Steam iron, Stainless Steel soleplate, 98.4" (2.5 m), 95 g/min, Blue, White, 35 g/min

Long summary description Siemens TB11308DE iron Steam iron Stainless Steel soleplate 2400 W Blue, White:

Siemens TB11308DE. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 98.4" (2.5 m). Iron power: 2400 W. Weight: 3.02 lbs (1.37 kg). Dimensions (WxDxH): 4.92 x 11.4 x 6.1" (125 x 290 x 155 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.