Siemens logo

Siemens TB11309 Steam iron Stainless Steel soleplate 2400 W Blue, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70108
Info modified on:
14 Jun 2019, 12:51:35
Short summary description Siemens TB11309 Steam iron Stainless Steel soleplate 2400 W Blue, White:

Siemens TB11309, Steam iron, Stainless Steel soleplate, 98.4" (2.5 m), 95 g/min, Blue, White, 40 g/min

Long summary description Siemens TB11309 Steam iron Stainless Steel soleplate 2400 W Blue, White:

Siemens TB11309. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 98.4" (2.5 m). Iron power: 2400 W, Maximum power: 2400 W, AC input voltage: 220 - 240 V. Weight: 3.31 lbs (1.5 kg). Dimensions (WxDxH): 4.92 x 11.4 x 6.1" (125 x 290 x 155 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.