Siemens logo

Siemens iQ500 SX95Z802CE dishwasher Fully built-in 14 place settings B

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1866
Info modified on:
25 Nov 2024, 13:50:52
Short summary description Siemens iQ500 SX95Z802CE dishwasher Fully built-in 14 place settings B:

Siemens iQ500 SX95Z802CE, Fully built-in, Full size (60 cm), Buttons, 68.9" (1.75 m), 65" (1.65 m), 74.8" (1.9 m)

Long summary description Siemens iQ500 SX95Z802CE dishwasher Fully built-in 14 place settings B:

Siemens iQ500 SX95Z802CE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Buttons. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 40 dB. Feet adjustment: 2.36" (6 cm), Apps supported: Siemens Home Connect. Energy efficiency class: B, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 65 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 34.1" (865 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.