Siemens iQ700 SX87YX03CE, Fully built-in, Full size (60 cm), TFT, 68.9" (1.75 m), 65" (1.65 m), 74.8" (1.9 m)
Siemens iQ700 SX87YX03CE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Display type: TFT. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Feet adjustment: 2.36" (6 cm). Energy efficiency class: B, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 65 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 34.1" (865 mm)