Siemens SX878D02PE, Fully built-in, Full size (60 cm), Black, Touch, TFT, 68.9" (1.75 m)
Siemens SX878D02PE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 12 place settings, Noise level: 42 dB, Dishwashing programs: Auto 35-45°C, Auto 45-65°C, Auto 65-75°C, Eco, Glass/Delicate, Night, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.9 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 34.1" (865 mm). Package weight: 103.6 lbs (47 kg)