Siemens iQ500 SX858D01PE, Fully built-in, Full size (60 cm), Black, Touch, 68.9" (1.75 m), 55.1" (1.4 m)
Siemens iQ500 SX858D01PE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-rinse, Quick, Silent. Feet adjustment: 2.36" (6 cm). Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 84 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 34.1" (865 mm)