Siemens logo

Siemens iQ300 SR93EX28ME dishwasher Fully built-in 10 place settings D

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43445
Info modified on:
04 Mar 2025, 15:35:56
Short summary description Siemens iQ300 SR93EX28ME dishwasher Fully built-in 10 place settings D:

Siemens iQ300 SR93EX28ME, Fully built-in, Slimline (45 cm), Wood, Black, Buttons, LCD

Long summary description Siemens iQ300 SR93EX28ME dishwasher Fully built-in 10 place settings D:

Siemens iQ300 SR93EX28ME. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Door color: Wood. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 67 kWh. Width: 17.6" (448 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.