Siemens SR65E004EU, Fully built-in, Full size (60 cm), Black, Buttons, 68.9" (1.75 m), 65" (1.65 m)
Siemens SR65E004EU. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 9 place settings, Noise level: 48 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.78 kWh. Width: 17.6" (448 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm). Package weight: 70.5 lbs (32 kg)