Siemens SR45M280SK, Undercounter, White, White, Buttons, 68.9" (1.75 m), 65" (1.65 m)
Siemens SR45M280SK. Appliance placement: Undercounter, Door color: White, Control panel color: White. Number of place settings: 10 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash. Water consumption per cycle: 9 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.84 kWh. Width: 17.6" (448 mm), Depth: 22.6" (573 mm), Height: 32.1" (815 mm). Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2520 L