Siemens iQ500 SR25ZI11ME, Freestanding, Slimline (45 cm), Stainless steel, 68.9" (1.75 m), 65" (1.65 m), 80.7" (2.05 m)
Siemens iQ500 SR25ZI11ME. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door color: Stainless steel. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 43 dB. Feet adjustment: 0.787" (2 cm), Apps supported: Siemens Home Connect. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 59 kWh. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)