Siemens logo

Siemens iQ700 SN678X36TE dishwasher Fully built-in 13 place settings

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90036
Info modified on:
27 May 2024, 12:27:19
Short summary description Siemens iQ700 SN678X36TE dishwasher Fully built-in 13 place settings:

Siemens iQ700 SN678X36TE, Fully built-in, Full size (60 cm), Black, Touch, TFT, 68.9" (1.75 m)

Long summary description Siemens iQ700 SN678X36TE dishwasher Fully built-in 13 place settings:

Siemens iQ700 SN678X36TE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Night, Pre-wash, Quick, Silent. Water consumption per cycle: 7.5 L, Energy efficiency class (old): A+++, Energy consumption per cycle: 0.73 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm). Package weight: 105.8 lbs (48 kg)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.