Siemens logo

Siemens iQ500 SN658X06TE dishwasher Fully built-in 14 place settings D

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110653
Info modified on:
27 May 2024, 15:04:21
Short summary description Siemens iQ500 SN658X06TE dishwasher Fully built-in 14 place settings D:

Siemens iQ500 SN658X06TE, Fully built-in, Full size (60 cm), Black, Touch, TFT, 68.9" (1.75 m)

Long summary description Siemens iQ500 SN658X06TE dishwasher Fully built-in 14 place settings D:

Siemens iQ500 SN658X06TE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Feet adjustment: 2.36" (6 cm). Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.