Siemens SN64M030EU, Fully built-in, Stainless steel, 66.9" (1.7 m), CE, VDE, 13 place settings, 46 dB
Siemens SN64M030EU. Appliance placement: Fully built-in, Control panel color: Stainless steel, Cord length: 66.9" (1.7 m). Number of place settings: 13 place settings, Noise level: 46 dB, Cycle time: 175 min. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm). Drying class: A, Installation compartment dimensions (WxDxH): 23.6 x 21.7 x 34.4" (600 x 550 x 875 mm), Annual energy consumption: 262 kWh