Siemens SN636X01GE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 68.9" (1.75 m), 65" (1.65 m)
Siemens SN636X01GE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 2.36" (6 cm). Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 92 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)