Siemens logo

Siemens iQ300 SN636X00KE dishwasher Fully built-in 13 place settings

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54124
Info modified on:
27 May 2024, 12:31:19
Short summary description Siemens iQ300 SN636X00KE dishwasher Fully built-in 13 place settings:

Siemens iQ300 SN636X00KE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 68.9" (1.75 m), 65" (1.65 m)

Long summary description Siemens iQ300 SN636X00KE dishwasher Fully built-in 13 place settings:

Siemens iQ300 SN636X00KE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Quick, Turbo. Feet adjustment: 2.36" (6 cm). Water consumption per cycle: 7.5 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.