Siemens logo

Siemens SN636X00AE dishwasher Fully built-in 12 place settings F

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66523
Info modified on:
27 May 2024, 12:24:00
Short summary description Siemens SN636X00AE dishwasher Fully built-in 12 place settings F:

Siemens SN636X00AE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 68.9" (1.75 m), 65" (1.65 m)

Long summary description Siemens SN636X00AE dishwasher Fully built-in 12 place settings F:

Siemens SN636X00AE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 48 dB. Energy efficiency class: F, Water consumption per cycle: 11.7 L, Energy consumption per 100 cycles: 102 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.1" (815 mm). Package weight: 99.2 lbs (45 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.