Siemens logo

Siemens SN45L501EU dishwasher Undercounter 12 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53691
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens SN45L501EU dishwasher Undercounter 12 place settings:

Siemens SN45L501EU, Undercounter, Stainless steel, Stainless steel, Buttons, 66.9" (1.7 m), 55.1" (1.4 m)

Long summary description Siemens SN45L501EU dishwasher Undercounter 12 place settings:

Siemens SN45L501EU. Appliance placement: Undercounter, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 48 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 11.8 L, Energy consumption per cycle: 1.02 kWh, Connected load: 2400 W. Width: 23.5" (598 mm), Depth: 22.6" (573 mm), Height: 32.1" (815 mm). Drying class: A, Annual energy consumption: 290 kWh, Annual water consumption: 3300 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.