Siemens logo

Siemens iQ300 SN43ES18BE dishwasher Undercounter 13 place settings C

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23125
Info modified on:
27 May 2024, 15:23:46
Short summary description Siemens iQ300 SN43ES18BE dishwasher Undercounter 13 place settings C:

Siemens iQ300 SN43ES18BE, Undercounter, Full size (60 cm), Stainless steel, Black, 68.9" (1.75 m), 65" (1.65 m)

Long summary description Siemens iQ300 SN43ES18BE dishwasher Undercounter 13 place settings C:

Siemens iQ300 SN43ES18BE. Appliance placement: Undercounter, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 74 kWh. Width: 23.5" (598 mm), Depth: 22.6" (573 mm), Height: 32.1" (815 mm). Package weight: 84.9 lbs (38.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.