Siemens logo

Siemens iQ500 SN258B00NE dishwasher Freestanding 14 place settings E

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24584
Info modified on:
27 May 2024, 13:35:53
Short summary description Siemens iQ500 SN258B00NE dishwasher Freestanding 14 place settings E:

Siemens iQ500 SN258B00NE, Freestanding, Full size (60 cm), Black, Black, Touch, LED

Long summary description Siemens iQ500 SN258B00NE dishwasher Freestanding 14 place settings E:

Siemens iQ500 SN258B00NE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Black. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 0.787" (2 cm). Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.