Siemens iQ300 SN236W01KE, Freestanding, Full size (60 cm), White, White, 68.9" (1.75 m), 65" (1.65 m)
Siemens iQ300 SN236W01KE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: White. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Feet adjustment: 0.787" (2 cm). Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)