Siemens logo

Siemens iQ100 SN215W01AJ dishwasher Freestanding 12 place settings

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70036
Info modified on:
27 May 2024, 12:46:47
Short summary description Siemens iQ100 SN215W01AJ dishwasher Freestanding 12 place settings:

Siemens iQ100 SN215W01AJ, Freestanding, Full size (60 cm), White, White, Buttons, Rotary, 12 place settings

Long summary description Siemens iQ100 SN215W01AJ dishwasher Freestanding 12 place settings:

Siemens iQ100 SN215W01AJ. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: White. Number of place settings: 12 place settings, Noise level: 48 dB, Dishwashing programs: Auto, Eco, Pre-wash. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.9 kWh, Power consumption (off): 0.1 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 2660 L

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.