Siemens iQ100 SN215I02AE, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Rotary, 68.9" (1.75 m)
Siemens iQ100 SN215I02AE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 0.787" (2 cm). Energy efficiency class: F, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 102 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)