Siemens SL60T390EU, Fully built-in, Black, Buttons, 66.9" (1.7 m), 551.2" (14 m), 66.9" (1.7 m)
Siemens SL60T390EU. Appliance placement: Fully built-in, Control panel color: Black, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 42 dB, Dishwashing programs: Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.9" (860 mm). Sustainability certificates: ENERGY STAR