Siemens logo

Siemens SK26E821EU dishwasher Countertop 6 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73796
Info modified on:
27 May 2024, 12:05:05
Short summary description Siemens SK26E821EU dishwasher Countertop 6 place settings:

Siemens SK26E821EU, Countertop, Stainless steel, Stainless steel, Buttons, Rotary, 66.9" (1.7 m), 59.1" (1.5 m)

Long summary description Siemens SK26E821EU dishwasher Countertop 6 place settings:

Siemens SK26E821EU. Appliance placement: Countertop, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 6 place settings, Noise level: 48 dB, Dishwashing programs: Quick, Auto, Pre-wash, Eco, Intensive. Energy consumption per cycle: 0.61 kWh, Connected load: 2400 W, AC input voltage: 220 - 240 V. Width: 21.7" (551 mm), Height: 17.7" (450 mm), Weight: 48.5 lbs (22 kg). Package weight: 55.1 lbs (25 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.