Siemens SF 24 M 256 EU, Freestanding, White, White, Buttons, 66.9" (1.7 m), 61" (1.55 m)
Siemens SF 24 M 256 EU. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 9 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Glass/Delicate, Normal, Quick. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.8 kWh. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 176 kWh, Annual water consumption: 2860 L