Siemens SE64M353EU, Fully built-in, Black, Buttons, 66.9" (1.7 m), 55.1" (1.4 m), 66.9" (1.7 m)
Siemens SE64M353EU. Appliance placement: Fully built-in, Control panel color: Black, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 31.9" (810 mm). Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L