Siemens SE55M573EU, Semi built-in, Stainless steel, Buttons, 66.9" (1.7 m), 55.1" (1.4 m), 66.9" (1.7 m)
Siemens SE55M573EU. Appliance placement: Semi built-in, Control panel color: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 4 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 23.5" (598 mm), Depth: 22.4" (570 mm), Height: 31.9" (810 mm). Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L