Siemens S1ZMI12909, Split system, White, Cooling, Dehumidifying, Heating, 17 - 30 °C, 24 h, R410A
Siemens S1ZMI12909. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit width: 32.9" (83.5 cm), Indoor unit depth: 7.8" (19.8 cm). Outdoor unit noise level: 56 dB, Outdoor unit width: 26.4" (67 cm), Outdoor unit depth: 10.4" (26.5 cm). Noise level (low speed): 30 dB, Noise level (high speed): 42 dB