Siemens S1RKM09102, 220-240 V, 50 Hz, 10 A, Aluminum, 17.2" (438 mm), 17.1" (435 mm)
Siemens S1RKM09102. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current: 10 A. Product color: Aluminum. Width: 17.2" (438 mm), Depth: 17.1" (435 mm), Height: 34.1" (865 mm)