Siemens logo

Siemens LC98KA671 cooker hood Wall-mounted Black 850 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50716
Info modified on:
14 Mar 2019, 09:53:52
Short summary description Siemens LC98KA671 cooker hood Wall-mounted Black 850 m³/h:

Siemens LC98KA671, 850 m³/h, Ducted, 60 dB, 46 dB, 70 dB, 17.7" (45 cm)

Long summary description Siemens LC98KA671 cooker hood Wall-mounted Black 850 m³/h:

Siemens LC98KA671. Maximum extraction power: 850 m³/h, Type of extraction: Ducted, Noise level: 60 dB. Type: Wall-mounted, Product color: Black, Housing material: Glass, Stainless steel. Grease filter type: Aluminum. Bulb power: 1 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Connected load: 272 W, Motor power: 270 W, AC input voltage: 220-240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.