Siemens logo

Siemens LC98BA572 cooker hood Wall-mounted Stainless steel 860 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47713
Info modified on:
29 Nov 2024, 15:54:10
Short summary description Siemens LC98BA572 cooker hood Wall-mounted Stainless steel 860 m³/h:

Siemens LC98BA572, 860 m³/h, Ducted/Recirculating, A, A, C, 55 dB

Long summary description Siemens LC98BA572 cooker hood Wall-mounted Stainless steel 860 m³/h:

Siemens LC98BA572. Maximum extraction power: 860 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Metal. Bulb power: 3 W, Number of bulbs: 3 bulb(s), Bulb type: LED. Annual energy consumption: 37.2 kWh, Connected load: 169 W, AC input voltage: 220-240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.