Siemens logo

Siemens LC91KWP60 cooker hood Wall-mounted Black, Stainless steel 950 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66858
Info modified on:
29 Nov 2024, 15:54:19
Short summary description Siemens LC91KWP60 cooker hood Wall-mounted Black, Stainless steel 950 m³/h:

Siemens LC91KWP60, 950 m³/h, Ducted/Recirculating, A, A, B, 56 dB

Long summary description Siemens LC91KWP60 cooker hood Wall-mounted Black, Stainless steel 950 m³/h:

Siemens LC91KWP60. Maximum extraction power: 950 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product color: Black, Stainless steel, Control type: Touch. Grease filter type: Aluminum. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 30.1 kWh, Connected load: 266 W, Motor power: 260 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.