Siemens logo

Siemens iQ300 LC87KEM60 cooker hood Wall-mounted Black 669 m³/h

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27298
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Siemens iQ300 LC87KEM60 cooker hood Wall-mounted Black 669 m³/h:

Siemens iQ300 LC87KEM60, 669 m³/h, Ducted, B, A, C, 60 dB

Long summary description Siemens iQ300 LC87KEM60 cooker hood Wall-mounted Black 669 m³/h:

Siemens iQ300 LC87KEM60. Maximum extraction power: 669 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product color: Black, Housing material: Glass. Grease filter type: Aluminum, Number of filters: 2 pc(s). Number of bulbs: 2 bulb(s), Bulb type: LED, Illuminance: 114 lx. Annual energy consumption: 59 kWh, Energy efficiency scale: A+++ to D, Motor power: 255 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.