Siemens logo

Siemens iQ500 KI86SAFE0 fridge-freezer Built-in 266 L E White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70174
Info modified on:
04 Mar 2025, 15:35:57
Short summary description Siemens iQ500 KI86SAFE0 fridge-freezer Built-in 266 L E White:

Siemens iQ500 KI86SAFE0, 266 L, SN-ST, 7 kg/24h, E, Fresh zone compartment, White

Long summary description Siemens iQ500 KI86SAFE0 fridge-freezer Built-in 266 L E White:

Siemens iQ500 KI86SAFE0. Total net capacity: 266 L. Door hinge: Right, Display type: LCD. Climate class: SN-ST, Noise level: 36 dB. Fridge net capacity: 192 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 74 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 219 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.