Siemens logo

Siemens iQ700 KI81FPD40H fridge Built-in 289 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9225
Info modified on:
27 May 2024, 13:29:57
Short summary description Siemens iQ700 KI81FPD40H fridge Built-in 289 L:

Siemens iQ700 KI81FPD40H, 289 L, SN-T, 36 dB

Long summary description Siemens iQ700 KI81FPD40H fridge Built-in 289 L:

Siemens iQ700 KI81FPD40H. Fridge net capacity: 289 L, Climate class: SN-T, Noise level: 36 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 3. Lamp type: LED. Door hinge: Right. Annual energy consumption: 88 kWh. Weight: 147.7 lbs (67 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.