Siemens logo

Siemens iQ700 KI34NP60 fridge-freezer Built-in 259 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58523
Info modified on:
27 May 2024, 12:37:19
Short summary description Siemens iQ700 KI34NP60 fridge-freezer Built-in 259 L White:

Siemens iQ700 KI34NP60, 259 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, White

Long summary description Siemens iQ700 KI34NP60 fridge-freezer Built-in 259 L White:

Siemens iQ700 KI34NP60. Total net capacity: 259 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 186 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 73 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 238 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.