Siemens logo

Siemens iQ300 KI26DA30 fridge-freezer Built-in 229 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45590
Info modified on:
27 May 2024, 12:17:15
Short summary description Siemens iQ300 KI26DA30 fridge-freezer Built-in 229 L White:

Siemens iQ300 KI26DA30, 229 L, SN-ST, 39 dB, 2 kg/24h, White

Long summary description Siemens iQ300 KI26DA30 fridge-freezer Built-in 229 L White:

Siemens iQ300 KI26DA30. Total net capacity: 229 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 188 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 193 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.