Siemens KI38RA40, 308 L, SN-ST, 37 dB, White
Siemens KI38RA40. Fridge net capacity: 308 L, Climate class: SN-ST, Noise level: 37 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 179 kWh. Weight: 138.9 lbs (63 kg). Product color: White