Siemens logo

Siemens KI30E440 Built-in 265 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109614
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI30E440 Built-in 265 L White:

Siemens KI30E440, 265 L, 44 dB, 11 kg/24h, White

Long summary description Siemens KI30E440 Built-in 265 L White:

Siemens KI30E440. Total net capacity: 265 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 204 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 61 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 307 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.