Siemens logo

Siemens KI17R471 fridge Built-in 148 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66064
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI17R471 fridge Built-in 148 L White:

Siemens KI17R471, 148 L, White

Long summary description Siemens KI17R471 fridge Built-in 148 L White:

Siemens KI17R471. Fridge net capacity: 148 L. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 146 kWh. Weight: 68.3 lbs (31 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.